JSA - JIS R 5202

Methods for chemical analysis of cements

active, Most Current
Buy Now
Organization: JSA
Publication Date: 22 February 2010
Status: active
Page Count: 104
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

This Standard specifies the methods for the analysis of cement 1) by wet chemistry.

It is also applicable to analysis of clinkers and blast-furnace slag to be used for manufacture of blast-furnace slag cement.

NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows:

ISO 29581: 2009 Cement-Test methods-Part 1: Analysis by wet chemistry (MOD)

The symbols which denote the degree of correspondence in the contents between JIS and the corresponding International Standard are IDT (identical), MOD (modified) and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Note 1) "Cement", for the purpose of this Standard, is portland cement specified in JIS R 5210, Portland blast-furnace slag cement specified in JIS R 5211, Portland pozzolan cement specified in JIS R 5212, Portland fly-ash cement specified in JIS R 5213, and ecocement specified in JIS R 5214.

Document History

March 20, 2015
Methods for chemical analysis of cements (Amendment 1)
A description is not available for this item.
JIS R 5202
February 22, 2010
Methods for chemical analysis of cements
This Standard specifies the methods for the analysis of cement 1) by wet chemistry. It is also applicable to analysis of clinkers and blast-furnace slag to be used for manufacture of blast-furnace...
January 20, 1999
Methods for Chemical Analysis of Cements
A description is not available for this item.
January 1, 1989
Method for Chemical Analysis of Portland Cement
A description is not available for this item.

References

Advertisement