FORD WSS-M4D993-B1

POLYAMIDE (PA) 6, HEAT STABILIZED 30% GLASS FIBER REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 14 March 2011
Status: inactive
Page Count: 6
scope:

The materials defined by this specification are 30% glass fiber reinforced, heat stabilized polyamide 6 molding compounds. Material conforming to WRS-M4D993-B2 contains 25% recycled content.

Document History

November 23, 2015
POLYAMIDE (PA) 6, HEAT STABILIZED 30% GLASS FIBER REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are a thermoplastic 30% glass fiber reinforced, heat stabilized molding compound based on polyamide 6. Material with recycled content should be used...
October 5, 2011
POLYAMIDE (PA) 6, HEAT STABILIZED 30% GLASS FIBER REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are 30% glass fiber reinforced, heat stabilized polyamide 6 molding compounds. Material with recycled content should be used whenever feasible.
August 23, 2011
POLYAMIDE (PA) 6, HEAT STABILIZED 30% GLASS FIBER REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are 30% glass fiber reinforced, heat stabilized polyamide 6 molding compounds. Material conforming to WRS-M4D993-B2 contains 25% recycled content.
FORD WSS-M4D993-B1
March 14, 2011
POLYAMIDE (PA) 6, HEAT STABILIZED 30% GLASS FIBER REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are 30% glass fiber reinforced, heat stabilized polyamide 6 molding compounds. Material conforming to WRS-M4D993-B2 contains 25% recycled content.
January 7, 2011
POLYAMIDE (PA) 6, HEAT STABILIZED 30% GLASS FIBER REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are 30% glass fiber reinforced, heat stabilized polyamide 6 molding compounds. Material conforming to WRS-M4D993-B2 contains XX% recycled content.

References

Advertisement