NPFC - MIL-R-26/2

RESISTOR, FIXED, WIREWOUND (POWER TYPE), STYLES RW20, RW21, RW22, RW23, AND RW24

inactive
Buy Now
Organization: NPFC
Publication Date: 6 May 1983
Status: inactive
Page Count: 1

Document History

April 8, 2022
RESISTOR, FIXED, WIREWOUND (POWER TYPE), STYLES RW20, RW21, RW22, RW23, and RW24
Scope. This specification covers the associated requirements for styles RW20, RW21, RW22, RW23, and RW24, wirewound inductive resistors.
April 5, 2017
RESISTOR, FIXED, WIREWOUND (POWER TYPE), STYLES RW20, RW21, RW22, RW23, and RW24
This specification covers the associated requirements for styles RW20, RW21, RW22, RW23, and RW24, wirewound inductive resistors.
June 24, 2016
RESISTOR, FIXED, WIREWOUND (POWER TYPE), STYLES RW20, RW21, RW22, RW23, and RW24
This specification covers the associated requirements for styles RW20, RW21, RW22, RW23, and RW24, wirewound inductive resistors.
December 11, 2015
RESISTOR, FIXED, WIREWOUND (POWER TYPE), STYLES RW20, RW21, RW22, RW23, and RW24
This specification covers the associated requirements for styles RW20, RW21, RW22, RW23, and RW24, wirewound inductive resistors.
November 18, 2010
RESISTOR, FIXED, WIREWOUND (POWER TYPE), STYLES RW20, RW21, RW22, RW23, and RW24
This specification covers the associated requirements for styles RW20, RW21, RW22, RW23, and RW24, wirewound inductive resistors.
September 15, 2006
RESISTOR, FIXED, WIREWOUND (POWER TYPE), STYLES RW20, RW21, RW22, RW23, AND RW24
This specification covers the associated requirements for styles RW20, RW21, RW22, RW23, and RW24, wirewound inductive resistors.
June 14, 2001
RESISTOR, FIXED, WIREWOUND (POWER TYPE), STYLES RW20, RW21, RW22, RW23, AND RW24
This specification covers the associated requirements for styles RW20, RW21, RW22, RW23, and RW24, resistors.
August 4, 1993
RESISTOR, FIXED, WIREWOUND (POWER TYPE), STYLES RW20, RW21, RW22, RW23, AND RW24
A description is not available for this item.
August 18, 1988
RESISTOR, FIXED, WIREWOUND (POWER TYPE), STYLES RW20, RW21, RW22, RW23, AND RW24
A description is not available for this item.
MIL-R-26/2
May 6, 1983
RESISTOR, FIXED, WIREWOUND (POWER TYPE), STYLES RW20, RW21, RW22, RW23, AND RW24
A description is not available for this item.
May 11, 1973
RESISTOR, FIXED, WIREWOUND (POWER TYPE), STYLES RW20, RW21, RW22, RW23, AND RW24
This specification covers the detail requirements for styles RW20, RW21, RW22, RW23, and RW24 resistors. The type designation shall be in the following form: The style is identified by the...
July 11, 1967
RESISTOR, FIXED, WIREWOUND (POWER TYPE), STYLES RW20, RW21, RW22, RW23, AND RW24
A description is not available for this item.
May 2, 1966
RESISTOR, FIXED, WIREWOUND (POWER TYPE), STYLES RW20, RW21, RW22, RW23, AND RW24
A description is not available for this item.
Advertisement