ISO 15320
Pulp, paper and board - Determination of pentachlorophenol in an aqueous extract
| Organization: | ISO |
| Publication Date: | 15 August 2011 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Paper and board): | 85.060 |
| ICS Code (Pulps): | 85.040 |
scope:
This International Standard specifies a test method for the determination of pentachlorophenol (PCP) in an aqueous extract of pulp, paper and board. Although it was developed for paper and board intended to come into contact with foodstuffs, it is applicable to all kinds of pulp, paper and board.
The working range for acetylation is 0,05 mg/kg to 0,5 mg/kg.
NOTE The upper limit of the working range could be increased if the aqueous extract is diluted.
Document History