JSA - JIS T 8124-1

Protective clothing for use against solid particulates - Part 1: Performance requirements for chemical protective clothing providing protection to the full body against airborne solid particulates (type 5 clothing)

active, Most Current
Buy Now
Organization: JSA
Publication Date: 25 May 2010
Status: active
Page Count: 13
ICS Code (Protective clothing): 13.340.10
scope:

This Standard specifies the performance requirements for chemical protective clothing providing protection to the full body against airborne solid particulates (type 5 clothing as specified in JIS T 8115). It is not applicable to the chemical protective clothing providing protection against solid dust, e.g. penetration of solid dust through the clothing by rubbing or flexing.

The chemical protective clothing as specified in this Standard is full-body protective clothing such as one-piece coveralls or suits, with or without hood or visors, with or without foot protection.

Requirements for component parts (e.g. hoods, gloves, footwear, visors or respiratory protective equipment), which are not integrated with the chemical protective clothing, might be specified in JIS T 8151 or other standards.

NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 13982-1:2004 Protective clothing for use against solid particulates-Part 1: Performance requirements for chemical protective clothing providing protection to the full body against airborne solid particulates (type 5 clothing) (MOD)

In addition, symbols, which denote the degree of correspondence in contents between the relevant International Standard and JIS, are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.

Document History

JIS T 8124-1
May 25, 2010
Protective clothing for use against solid particulates - Part 1: Performance requirements for chemical protective clothing providing protection to the full body against airborne solid particulates (type 5 clothing)
This Standard specifies the performance requirements for chemical protective clothing providing protection to the full body against airborne solid particulates (type 5 clothing as specified in JIS T...
April 25, 2008
Protective clothing for use against solid particulates - Part 1: Performance requirements for chemical protective clothing providing protection to the full body against airborne solid particulates (type 5 clothing)
A description is not available for this item.

References

Advertisement