ASTM International - ASTM D3311-11

Standard Specification for Drain, Waste, and Vent (DWV) Plastic Fittings Patterns

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 August 2011
Status: inactive
Page Count: 27
ICS Code (Plastics fittings): 23.040.45
scope:

1.1 This specification provides standard fitting geometries and laying lengths for plastic fittings intended for use in drain, waste, and vent applications. (See Specifications D2661 and D2665.)

1.2 Fittings meeting the requirements of this standard specification are designed for use with outside diameter controlled pipe. The inside diameter can vary significantly as the wall thickness and outside diameter varies and therefore is not suitable for use as a fitting socket.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

abstract:

This specification illustrates the standard fitting geometries and laying lengths of plastic fittings intended for use with outside diameter controlled pipes in drain, waste, and vent (DWV)... View More

Document History

October 1, 2022
Standard Specification for Drain, Waste, and Vent (DWV) Plastic Fittings Patterns
1.1 This specification provides standard fitting geometries and laying lengths for plastic fittings intended for use in drain, waste, and vent applications. (See Specifications D2661 and D2665.) 1.2...
November 1, 2021
Standard Specification for Drain, Waste, and Vent (DWV) Plastic Fittings Patterns
1.1 This specification provides standard fitting geometries and laying lengths for plastic fittings intended for use in drain, waste, and vent applications. (See Specifications D2661 and D2665.) 1.2...
August 1, 2017
Standard Specification for Drain, Waste, and Vent (DWV) Plastic Fittings Patterns
1.1 This specification provides standard fitting geometries and laying lengths for plastic fittings intended for use in drain, waste, and vent applications. (See Specifications D2661 and D2665.)...
February 1, 2016
Standard Specification for Drain, Waste, and Vent (DWV) Plastic Fittings Patterns
1.1 This specification provides standard fitting geometries and laying lengths for plastic fittings intended for use in drain, waste, and vent applications. (See Specifications D2661 and D2665.)...
ASTM D3311-11
August 1, 2011
Standard Specification for Drain, Waste, and Vent (DWV) Plastic Fittings Patterns
1.1 This specification provides standard fitting geometries and laying lengths for plastic fittings intended for use in drain, waste, and vent applications. (See Specifications D2661 and D2665.) 1.2...
August 1, 2009
Standard Specification for Drain, Waste, and Vent (DWV) Plastic Fittings Patterns
1.1 This specification provides standard fitting geometries and laying lengths for plastic fittings intended for use in drain, waste, and vent applications. (See Specifications D 2661 and D 2665 .)...
May 1, 2009
Standard Specification for Drain, Waste, and Vent (DWV) Plastic Fittings Patterns
1.1 This specification provides standard fitting geometries and laying lengths for plastic fittings intended for use in drain, waste, and vent applications. (See Specifications D 2661 and D 2665 .)...
November 15, 2008
Standard Specification for Drain, Waste, and Vent (DWV) Plastic Fittings Patterns
1.1 This specification provides standard fitting geometries and laying lengths for plastic fittings intended for use in drain, waste, and vent applications. (See Specifications D 2661 and D 2665 .)...
December 1, 2006
Standard Specification for Drain, Waste, and Vent (DWV) Plastic Fittings Patterns
1.1 This specification provides standard fitting geometries and laying lengths for plastic fittings intended for use in drain, waste, and vent applications. (See Specifications D2661 and D2665.) 1.2...
June 1, 2006
Standard Specification for Drain, Waste, and Vent (DWV) Plastic Fittings Patterns
1.1 This specification provides standard fitting geometries and laying lengths for plastic fittings intended for use in drain, waste, and vent applications. (See Specifications D2661 and D2665.) 1.2...
December 10, 2002
Standard Specification for Drain, Waste, and Vent (DWV) Plastic Fittings Patterns
1.1 This specification provides standard fitting geometries and laying lengths for plastic fittings intended for use in drain, waste, and vent applications. 1.2 Fittings meeting the requirements of...
December 10, 2002
Standard Specification for Drain, Waste, and Vent (DWV) Plastic Fittings Patterns
1.1 This specification provides standard fitting geometries and laying lengths for plastic fittings intended for use in drain, waste, and vent applications. 1.2 Fittings meeting the requirements of...
January 1, 1994
Standard Specification for Drain, Waste, and Vent (DWV) Plastic Fittings Patterns
1.1 This specification provides standard fitting geometries and laying lengths for plastic fittings intended for use in drain, waste, and vent applications. 1.2 Fittings meeting the requirements of...
January 1, 1992
Standard Specification for Drain, Waste, and Vent (DWV) Plastic Fittings Patterns
A description is not available for this item.
Advertisement