CEN - EN ISO 1207
Slotted cheese head screws - Product grade A
| Organization: | CEN |
| Publication Date: | 1 August 2011 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
This International Standard specifies the characteristics of slotted cheese head screws of product grade A and with threads from M1,6 to M10 inclusive.
If, in special cases, specifications other than those listed in this International Standard are required, they can be selected from existing International Standards, for example ISO 261, ISO 888, ISO 898-1, ISO 965-2, ISO 3506-1, ISO 4759-1.
Document History