ISO 12136

Reaction to fire tests — Measurement of material properties using a fire propagation apparatus

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 August 2011
Status: active
Page Count: 56
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
ICS Code (Fire-resistance of building materials and elements): 13.220.50
scope:

This International Standard determines and quantifies the flammability characteristics of materials, in relation to their propensity to support fire propagation, by means of a fire propagation apparatus (FPA). Material flammability characteristics that are quantified in this International Standard include time to ignition, chemical and convective heat release rates, mass loss rate, effective heat of combustion, heat of gasification and smoke yield. These properties can be used for fire safety engineering and for fire modelling.

Document History

ISO 12136
August 15, 2011
Reaction to fire tests — Measurement of material properties using a fire propagation apparatus
This International Standard determines and quantifies the flammability characteristics of materials, in relation to their propensity to support fire propagation, by means of a fire propagation...

References

Advertisement