DIN EN ISO 9225

Corrosion of metals and alloys - Corrosivity of atmospheres - Measurement of environmental parameters affecting corrosivity of atmospheres (ISO/FDIS 9225:2011); German version FprEN ISO 9225:2011

inactive
Organization: DIN
Publication Date: 1 August 2011
Status: inactive
Page Count: 32
ICS Code (Corrosion of metals): 77.060

Document History

May 1, 2012
Corrosion of metals and alloys - Corrosivity of atmospheres - Measurement of environmental parameters affecting corrosivity of atmospheres (ISO 9225:2012); German version EN ISO 9225:2012
Diese Internationale Norm legt Verfahren zur Messung der Parameter fest, die zur Abschätzung der Korrosivität benötigt werden, die für die Klassifizierung der Korrosivität von Atmosphären nach ISO...
DIN EN ISO 9225
August 1, 2011
Corrosion of metals and alloys - Corrosivity of atmospheres - Measurement of environmental parameters affecting corrosivity of atmospheres (ISO/FDIS 9225:2011); German version FprEN ISO 9225:2011
A description is not available for this item.
Advertisement