DIN EN 4611-004
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Part 004: Tin plated copper - Operating temperatures, between -65 °C and 135 °C - Dual extruded wall for open applications - UV laser printable - Product standard; German and English version FprEN 4611-004:2011
inactive
| Organization: | DIN |
| Publication Date: | 1 September 2011 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
Document History
March 1, 2019
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Part 004: Tin plated copper - Operating temperatures, between - 65 °C and 135 °C - Dual extruded wall for open applications - UV laser printable - Product standard; German and English version EN 4611-004:2018
This European Standard specifies the characteristics of UV laser printable, tin plated conductor electrical cables Crosslinked Ethylene Tetra Fluoro Ethylene co-polymer (XLETFE) family for use in the...
May 1, 2018
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Part 004: Tin plated copper - Operating temperatures, between -65 °C and 135 °C - Dual extruded wall for open applications - UV laser printable - Product standard; German and English version FprEN 4611-004:2018
A description is not available for this item.
April 1, 2012
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Part 004: Tin plated copper - Operating temperatures, between -65 °C and 135 °C - Dual extruded wall for open applications - UV laser printable - Product standard; German and English version EN 4611-004:2012
This European Standard specifies the characteristics of UV laser printable, tin plated copper conductor, electrical cables Crosslinked Ethylene Tetra Fluoro Ethylene co-polymer (XLETFE) family for...
DIN EN 4611-004
September 1, 2011
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Part 004: Tin plated copper - Operating temperatures, between -65 °C and 135 °C - Dual extruded wall for open applications - UV laser printable - Product standard; German and English version FprEN 4611-004:2011
A description is not available for this item.