DIN EN 61158-1

Industrielle Kommunikationsnetze - Feldbusse - Teil 2: Spezifikation und Dienstfestlegungen des Physical Layer (Bituebertragungsschicht) (IEC 61158-2:2010); Englische Fassung EN 61158-2:2010, nur auf CD-ROM

inactive
Buy Now
Organization: DIN
Publication Date: 1 September 2011
Status: inactive
Page Count: 430
ICS Code (Microprocessor systems): 35.160
ICS Code (Physical layer): 35.100.10
scope:

This part of IEC 61158 specifies the requirements for fieldbus component parts. It also specifies the media and network configuration requirements necessary to ensure agreed levels of

a) data integrity before data-link layer error checking;

b) interoperability between devices at the physical layer.

The fieldbus physical layer conforms to layer 1 of the OSI 7-layer model as defined by ISO 7498 with the exception that, for some types, frame delimiters are in the physical layer while for other types they are in the data-link layer.

Document History

February 1, 2015
Industrielle Kommunikationsnetze - Feldbusse - Teil 2: Spezifikation und Dienstfestlegungen des Physical Layer (Bituebertragungsschicht) (IEC 61158-2:2014); Englische Fassung EN 61158-2:2014, nur auf CD-ROM
Dieser Teil der IEC 61158 legt Anforderungen für Feldbus-Geräteteile fest. Ebenfalls beschreibt dieser Teil die nötige Medien- und Netzwerk-Konfigurationsanforderungen zur Sicherstellung der...
January 1, 2013
Industrial communication networks - Fieldbus specifications - Part 2: Physical layer specification and service definition (IEC 65C/697/CDV:2012); English version FprEN 61158-2:2012, only on CD-ROM
A description is not available for this item.
DIN EN 61158-1
September 1, 2011
Industrielle Kommunikationsnetze - Feldbusse - Teil 2: Spezifikation und Dienstfestlegungen des Physical Layer (Bituebertragungsschicht) (IEC 61158-2:2010); Englische Fassung EN 61158-2:2010, nur auf CD-ROM
This part of IEC 61158 specifies the requirements for fieldbus component parts. It also specifies the media and network configuration requirements necessary to ensure agreed levels of a) data...
December 1, 2009
Industrial communication networks - Fieldbus specifications - Part 2: Physical layer specification and service definition (IEC 65C/553/CDV:2009); English version FprEN 61158-2:2009
A description is not available for this item.
September 1, 2008
Industrial communication networks - Fieldbus specifications - Part 2: Physical layer specification and service definition (IEC 61158-2:2007); English version EN 61158-2:2008, only on CD-ROM
A description is not available for this item.
November 1, 2006
Digital data communication for measurement and control - Fieldbus for use in industrial control systems - Part 2: Physical Layer service definition and protocol specification (IEC 65C/432/CDV:2006); German version prEN 61158-2:2006, text in English, only on CD-ROM
A description is not available for this item.
May 1, 2005
Digital data communication for measurement and control - Fieldbus for use in industrial control systems - Part 2: Physical layer specification and service definition (IEC 61158-2:2003 + corrigendum 2004); English version EN 61158-2:2004
A description is not available for this item.
September 1, 1997
Fieldbus standard for use in industrial control systems - Part 2: Physical layer specification and service definition (IEC 61158-2:1993/A2:1996); German version EN 61158-2:1994/A2:1996
A description is not available for this item.
September 1, 1996
Fieldbus standard for use in industrial control systems - Part 2: Physical layer specification and service definition (IEC 61158-2:1993/A1:1995); German version EN 61158-2/A1:1996
A description is not available for this item.
October 1, 1994
Fieldbus standard for use in industrial control systems - Part 2: Physical layer specification and service definition (IEC 61158-2:1993); German version EN 61158-2:1994
A description is not available for this item.

References

Advertisement