ISO/IEC 14143-2

Information technology - Software measurement - Functional size measurement Part 2: Conformity evaluation of software size measurement methods to ISO/IEC 14143-1

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 September 2011
Status: active
Page Count: 36
ICS Code (Software): 35.080
scope:

This part of ISO/IEC 14143:

a) establishes a framework for the conformity evaluation of a Candidate FSM Method against the provisions of ISO/IEC 14143-1;

b) describes a process for conformity evaluation of whether a Candidate FSM Method meets the (type) requirements of ISO/IEC 14143-1 such that it is an actual FSM method, i.e. they are of the same type;

c) describes the requirements for performing a conformity evaluation in order to ensure repeatability of the conformity evaluation process, as well as consistency of decisions on conformity and the final result;

d) aims to ensure that the output from the conformity evaluation process is objective, impartial, consistent, repeatable, complete and auditable;

e) provides informative guidelines for determining the competence of the conformity evaluation teams;

f) provides an example checklist to assist in the conformity evaluation of a Candidate FSM Method; and

g) provides an example template for the conformity evaluation report.

Document History

ISO/IEC 14143-2
September 1, 2011
Information technology - Software measurement - Functional size measurement Part 2: Conformity evaluation of software size measurement methods to ISO/IEC 14143-1
This part of ISO/IEC 14143: a) establishes a framework for the conformity evaluation of a Candidate FSM Method against the provisions of ISO/IEC 14143-1; b) describes a process for conformity...
November 15, 2002
Information Technology - Software Measurement - Functional Size Measurement - Part 2: Conformity Evaluation of Software Size Measurement Methods to ISO/IEC 14143-1:1998
A description is not available for this item.

References

Advertisement