ETSI - EN 300 422-1

Electromagnetic compatibility and Radio spectrum Matters (ERM); Wireless microphones in the 25 MHz to 3 GHz frequency range; Part 1: Technical characteristics and methods of measurement

inactive
Organization: ETSI
Publication Date: 1 August 2011
Status: inactive
Page Count: 57
scope:

The present document covers the minimum characteristics considered necessary in order to make the best use of the available frequency spectrum for wireless microphones and Aids for the hearing impaired.

The present document specifies the minimum performance requirements and the methods of measurement of Assistive Listening Devices, radio microphones and in-ear monitoring systems. It does not necessarily include all the characteristics that may be required by a user, nor does it necessarily represent the optimum performance achievable.

The present document applies to equipment operating on radio frequencies between 25 MHz and 3 GHz (as shown in table 1) using analogue, digital and hybrid (using both analogue and digital) modulation.

The maximum power recommended for equipment covered by the present document is 250 mW for radio microphones and 10 mW for ALDs.

An exception to this are the Public Hearing Aids defined in the CEPT Report 004 [i.10] and subsequent ECC [i.12] and EC Decisions [i.11] on the ex ERMES band [169,4 MHz to 169,8125 MHz] where 500 mW is defined.

The present document also covers radio microphones used in the 863 MHz to 865 MHz band, with a maximum power of 10 mW.

Electromagnetic Compatibility (EMC) requirements are covered by EN 301 489-9 [i.5].

National regulations on:

1) maximum power output;

2) licensing status.

will apply or those detailed in the latest version of:

• EC Decision 2005/928/EC [i.12];

• ECC/DEC/(05)02 [i.13];

• the EC SRD Decision [i.11]; or

• CEPT/ERC/REC 70-03 [i.9], annex 10 (see http://www.erodocdb.dk/).

Unless otherwise stated in the EC SRD Decision, ECC Decision or National Interfaces, Radio Microphones can be subject to individual licence.

The types of equipment covered by the present document are as follows:

• Professional Wireless Microphone Systems (PWMS) [i.1];

• in ear monitoring systems;

• consumer radio microphones; tour guide systems; and

• Assistive Listening Devices (Aids for the handicapped) comprising personal and public hearing aid systems.

Document History

November 1, 2021
Wireless Microphones; Audio PMSE up to 3 GHz; Part 1: Audio PMSE Equipment up to 3 GHz; Harmonised Standard for access to radio spectrum
The present document specifies technical characteristics and methods of measurements for audio PMSE equipment operating with up to 250 mW output power on radio frequencies up to 3 GHz (see note 1)....
August 1, 2021
Wireless Microphones; Audio PMSE Equipment up to 3 GHz; Part 1: Audio PMSE Equipment up to 3 GHz; Harmonised Standard for access to radio spectrum
The present document specifies technical characteristics and methods of measurements for audio PMSE equipment operating with up to 250 mW output power on radio frequencies up to 3 GHz (see note 1)....
January 1, 2017
Wireless Microphones; Audio PMSE up to 3 GHz; Part 1: Class A Receivers; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU
The present document covers the minimum characteristics considered necessary in order to make the best use of the available frequency spectrum for audio PMSE and ALDs. The present document specifies...
September 1, 2016
Wireless Microphones; Audio PMSE up to 3 GHz; Part 1: Class A Receivers; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU
The present document covers the minimum characteristics considered necessary in order to make the best use of the available frequency spectrum for audio PMSE and ALDs. The present document specifies...
April 1, 2016
Wireless Microphones; Audio PMSE up to 3 GHz; Part 1: Class A Receivers; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU
The present document covers the minimum characteristics considered necessary in order to make the best use of the available frequency spectrum for audio PMSE and ALDs. The present document specifies...
June 1, 2015
Electromagnetic compatibility and Radio spectrum Matters (ERM); Wireless microphones in the 25 MHz to 3 GHz frequency range; Part 1: Technical characteristics and methods of measurement
The present document covers the minimum characteristics considered necessary in order to make the best use of the available frequency spectrum for wireless microphones and Aids for the hearing...
January 1, 2015
Electromagnetic compatibility and Radio spectrum Matters (ERM); Wireless microphones in the 25 MHz to 3 GHz frequency range; Part 1: Technical characteristics and methods of measurement
The present document covers the minimum characteristics considered necessary in order to make the best use of the available frequency spectrum for wireless microphones and Aids for the hearing...
EN 300 422-1
August 1, 2011
Electromagnetic compatibility and Radio spectrum Matters (ERM); Wireless microphones in the 25 MHz to 3 GHz frequency range; Part 1: Technical characteristics and methods of measurement
The present document covers the minimum characteristics considered necessary in order to make the best use of the available frequency spectrum for wireless microphones and Aids for the hearing...
June 1, 2011
Electromagnetic compatibility and Radio spectrum Matters (ERM); Wireless microphones in the 25 MHz to 3 GHz frequency range; Part 1: Technical characteristics and methods of measurement
The present document covers the minimum characteristics considered necessary in order to make the best use of the available frequency spectrum for wireless microphones and Aids for the hearing...
January 1, 2011
Electromagnetic compatibility and Radio spectrum Matters (ERM); Wireless microphones in the 25 MHz to 3 GHz frequency range; Part 1: Technical characteristics and methods of measurement
The present document covers the minimum characteristics considered necessary in order to make the best use of the available frequency spectrum for wireless microphones and Aids for the hearing...
March 1, 2008
Electromagnetic compatibility and Radio spectrum Matters (ERM); Wireless microphones in the 25 MHz to 3 GHz frequency range; Part 1: Technical characteristics and methods of measurement
The present document covers the minimum characteristics considered necessary in order to make the best use of the available frequency spectrum for wireless microphones. The present document specifies...
January 1, 2008
Electromagnetic compatibility and Radio spectrum Matters (ERM); Wireless microphones in the 25 MHz to 3 GHz frequency range; Part 1: Technical characteristics and methods of measurement
The present document covers the minimum characteristics considered necessary in order to make the best use of the available frequency spectrum for wireless microphones. The present document specifies...
April 1, 2007
Electromagnetic compatibility and Radio spectrum Matters (ERM); Wireless microphones in the 25 MHz to 3 GHz frequency range; Part 1: Technical characteristics and methods of measurement
The present document covers the minimum characteristics considered necessary in order to make the best use of the available frequency spectrum. It does not necessarily include all the characteristics...
August 1, 2000
Electromagnetic Compatibility and Radio Spectrum Matters (ERM); Wireless Microphones in the 25 MHz to 3 GHz Frequency Range; Part 1: Technical Characteristics and Test Methods
The present document covers the minimum characteristics considered necessary in order to make the best use of the available frequencies. It does not necessarily include all the characteristics that...

References

Advertisement