DIN ISO 14635-3
Gears - FZG test procedures - Part 3: FZG test method A/2,8/50 for relative scuffing load-carrying capacity and wear characteristics of semifluid gear greases (ISO 14635-3:2005)
| Organization: | DIN |
| Publication Date: | 1 August 2011 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Gears): | 21.200 |
scope:
This part of ISO 14635 specifies a test method based on an FZG 1) four-square test machine for determining the relative load-carrying capacity of semi-fluid gear greases defined by the gear surface damage known as scuffing.
This method is useful for evaluating the scuffing load capacity potential of semi-fluid gear greases of NLGI classes 0 to 000, typically used with highly stressed gearing for enclosed gear drives. It can only be applied to greases giving a sufficient lubricant flow in the test gear box of the FZG test machine.
NOTE The test method is technically equivalent to DIN Fachbericht 74.
1) FZG = Forschungsstelle für Zahnräder und Getriebebau, Technische Universität München (Gear Research Centre, Technical University, Munich).
Document History