DSF/FprEN ISO 4753

Fasteners - Ends of parts with external ISO metric thread (ISO/FDIS 4753:2011)

pending
Organization: DS
Status: pending
Page Count: 16
ICS Code (Bolts, screws, studs): 21.060.10
ICS Code (Fasteners in general): 21.060.01
ICS Code (Metric screw threads): 21.040.10
scope:

This International Standard specifies the form and dimensions of ends of parts with external ISO metric screw thread (e.g. bolt, screw and stud ends) recommended for use. They apply to standardized or nonstandardized threaded parts. For each end type, a symbol is specified and it is intended that these symbols be used when specifying one of the ends for threaded fasteners.

Document History

November 29, 2011
Fasteners - Ends of parts with external ISO metric thread
This International Standard specifies the form and dimensions of ends of parts with external ISO metric screw thread (e.g. bolt, screw and stud ends) recommended for use. They apply to standardized...
March 15, 2000
Fasteners - Ends of parts with external ISO metric screw thread
This International Standard specifies the form and dimensions of ends of parts with external ISO metric screw thread (e.g., bolt and screw ends) recommended for use. They apply to standardized or...
DSF/FprEN ISO 4753
Fasteners - Ends of parts with external ISO metric thread (ISO/FDIS 4753:2011)
This International Standard specifies the form and dimensions of ends of parts with external ISO metric screw thread (e.g. bolt, screw and stud ends) recommended for use. They apply to standardized...
Fasteners - Ends of parts with external ISO metric thread (ISO/DIS 4753:2010)
A description is not available for this item.
Advertisement