CEN - EN ISO 3759

Textiles - Preparation, marking and measuring of fabric specimens and garments in tests for determination of dimensional change

active, Most Current
Organization: CEN
Publication Date: 1 May 2011
Status: active
Page Count: 16
ICS Code (Textile fabrics): 59.080.30
ICS Code (Clothes): 61.020
scope:

This International Standard specifies a method for the preparation, marking and measuring of textile fabrics, garments and fabric assemblies for use in tests for assessing dimensional change after a specified treatment, e.g. washing, dry cleaning, soaking in water and steaming, following the procedures in ISO 3005, ISO 7771, ISO 6330, ISO 3175 or ISO 15797. This International Standard is applicable to woven and knitted fabrics, and made-up textile articles. The procedures are not applicable to certain upholstery coverings.

Document History

EN ISO 3759
May 1, 2011
Textiles - Preparation, marking and measuring of fabric specimens and garments in tests for determination of dimensional change
This International Standard specifies a method for the preparation, marking and measuring of textile fabrics, garments and fabric assemblies for use in tests for assessing dimensional change after a...
February 1, 2008
Textiles - Preparation, marking and measuring of fabric specimens and garments in tests for determination of dimensional change
A description is not available for this item.
January 1, 1995
Textiles Preparation, marking and measuring of fabric specimens and garments in tests for determination of dimensional change
A description is not available for this item.

References

Advertisement