DIN EN 4644-131

Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 131: Size 3 plug for rack and panel applications - Product standard; German and English version FprEN 4644-131:2011

inactive
Organization: DIN
Publication Date: 1 August 2011
Status: inactive
Page Count: 17
ICS Code (Aerospace electric equipment and systems): 49.060
ICS Code (On-board equipment and instruments): 49.090

Document History

April 1, 2016
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 131: Size 3 plug for rack and panel applications, class C and D - Product standard; German and English version EN 4644-131:2015
This European Standard specifies the size 3 plug for rack and panel applications used in the family of modular rectangular electrical and optical connector with rectangular inserts. The receptacle...
August 1, 2015
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 131: Size 3 plug for rack and panel applications, class C and D - Product standard; German and English version FprEN 4644-131:2015
A description is not available for this item.
March 1, 2012
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 131: Size 3 plug for rack and panel applications - Product standard; German and English version EN 4644-131:2011
This European Standard specifies the size 3 plug for rack and panel applications used in the family of modular rectangular electrical and optical connector with rectangular inserts, operating...
DIN EN 4644-131
August 1, 2011
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 131: Size 3 plug for rack and panel applications - Product standard; German and English version FprEN 4644-131:2011
A description is not available for this item.
Advertisement