DIN EN 12446

Chimneys - Components - Concrete outer wall elements

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 September 2011
Status: active
Page Count: 36
ICS Code (Chimneys, shafts, ducts): 91.060.40
scope:

This European Standard specifies the material, dimensional and performance requirements for factory made precast concrete outer wall elements for chimneys including outer wall fittings.

This European Standard covers elements having up to four passages designated to accommodate a combination of flue liners and/or ventilation passages.

This European Standard also relates to storey-height and reinforced outer wall elements.

This European Standard does not apply to structurally independent (freestanding or self-supporting) chimneys constructed using these outer wall elements.

NOTE Any reference to the term "outer wall element" implies both the outer wall elements and their fittings, except where otherwise indicated.

Document History

DIN EN 12446
September 1, 2011
Chimneys - Components - Concrete outer wall elements
This European Standard specifies the material, dimensional and performance requirements for factory made precast concrete outer wall elements for chimneys including outer wall fittings. This...
August 1, 2003
Chimneys - Components - Concrete outer wall elements
A description is not available for this item.

References

Advertisement