DIN EN ISO 9226
Corrosion of metals and alloys - Corrosivity of atmospheres - Determination of corrosion rate of standard specimens for the evaluation of corrosivity (ISO/FDIS 9226:2011); German version FprEN ISO 9226:2011
inactive
| Organization: | DIN |
| Publication Date: | 1 August 2011 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Corrosion of metals): | 77.060 |
Document History
May 1, 2012
Corrosion of metals and alloys - Corrosivity of atmospheres - Determination of corrosion rate of standard specimens for the evaluation of corrosivity (ISO 9226:2012); German version EN ISO 9226:2012
Diese Internationale Norm legt Verfahren fest, die zur Bestimmung der Korrosionsgeschwindigkeit mit Standardproben angewendet werden können. Die aus den Messungen erhaltenen Werte...
DIN EN ISO 9226
August 1, 2011
Corrosion of metals and alloys - Corrosivity of atmospheres - Determination of corrosion rate of standard specimens for the evaluation of corrosivity (ISO/FDIS 9226:2011); German version FprEN ISO 9226:2011
A description is not available for this item.