SMPTE ST 292-2
Dual 1.5 Gb/s Serial Digital Interface for Stereoscopic Image Transport
| Organization: | SMPTE |
| Publication Date: | 8 June 2011 |
| Status: | active |
| Page Count: | 10 |
scope:
This standard defines a means of transporting stereoscopic images (Left eye and Right eye images) using an interface consisting of two streams based on the SMPTE ST 292-1 data structure. The Left eye images are carried on one stream of the interface and the Right eye images are carried on the other stream. The stereoscopic image formats to be transported using this standard are the 4:2:2/10-bit image formats defined by SMPTE ST 274, SMPTE ST 2048-2 and SMPTE ST 296, which can be transported by a single SMPTE ST 292-1 serial interface. Audio and other associated ancillary data may also be transported. This standard also defines a payload identifier.
Document History