DIN EN 975-1

Sawn timber - Appearance grading of hardwoods - Part 1: Oak and beech (includes Amendment AC:2010)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 August 2011
Status: active
Page Count: 37
ICS Code (Wood, sawlogs and sawn timber): 79.040
scope:

This European Standard specifies the rules determining the quality of appearance graded sawn timber. It describes various grades of temperate hardwood rough sawn timber and regularized timber for which it lays down denominations and definitions. It also gives rules for composition and acceptance of batches.

This standard gives minimum requirements for each grade classification. Sawn timber not included within limits given in this standard may be defined, if necessary, by contract specifications established on the basis of this standard.

This standard applies to grading of green and dried timber. Characteristics apply at the time of grading.

This standard does not apply to the strength grading of structural timber or to sawn timber for pallets.

This standard is applicable to the following products:

a) Oak sawn timber, in the following categories:

1) Un-edged boards: individual selected pieces and boules;

2) Square edged timber and strips (not exceeding 41 mm thickness);

3) Baulks (sum of thickness + width ≥ 200 mm and thickness ≥ 80 mm).

b) Beech sawn timber, in the following categories:

1) Un-edged boards: individual selected pieces and boules;

2) Square edged timber and strips;

3) Prepared timber (dried timber).

Document History

DIN EN 975-1
August 1, 2011
Sawn timber - Appearance grading of hardwoods - Part 1: Oak and beech (includes Amendment AC:2010)
This European Standard specifies the rules determining the quality of appearance graded sawn timber. It describes various grades of temperate hardwood rough sawn timber and regularized timber for...
July 1, 2009
Sawn timber - Appearance grading of hardwoods - Part 1: Oak and beech
A description is not available for this item.

References

Advertisement