CENELEC - EN 60626-2

Combined flexible materials for electrical insulation - Part 2: Methods of test

active, Most Current
Organization: CENELEC
Publication Date: 1 December 2009
Status: active
Page Count: 14
ICS Code (Insulating materials in general): 29.035.01
ICS Code (Other standards related to electricity and magnetism): 17.220.99
scope:

This International Standard provides the test methods for combined flexible materials for electrical insulation. Some properties and relevant test methods, according to the perfomance requirements of IEC 60626-3, were confirmed. Other test methods are described as a supplement of guidance for further specification that could be agreed between customer and supplier to meet specific needs of the end use.

Materials which conform to this specification meet established levels of performance. However, the selection of material by a user for a specific application should be based on the actual requirements necessary for adequate performance in that application and not based on this specification alone.

SAFETY WARNING

It is the responsibility of the user of the methods contained or referred to in this document to ensure that they are used in a safe manner.

Document History

EN 60626-2
December 1, 2009
Combined flexible materials for electrical insulation - Part 2: Methods of test
This International Standard provides the test methods for combined flexible materials for electrical insulation. Some properties and relevant test methods, according to the perfomance requirements of...
October 1, 1995
Combined Flexible Materials for Electrical Insulation - Part 2: Methods of Test
A description is not available for this item.

References

Advertisement