ISO/IEC 18052

Information technology - Telecommunications and information exchange between systems - Protocol for Computer Supported Telecommunications Applications (CSTA) Phase III

inactive
Buy Now
Organization: ISO
Publication Date: 1 September 2011
Status: inactive
Page Count: 580
ICS Code (Network layer): 35.100.30
scope:

This International Standard specifies application protocol data units (APDUs) for the services described in ISO/IEC 18051 (ECMA-269), Services for Computer Supported Telecommunications Applications (CSTA) Phase III.

This International Standard describes the concepts underlying the Remote Operations model, notation and service.

It contains CSTA-specific protocol details, which form the main part of this International Standard.

The protocol in this International Standard operates in the context of an application association.

Document History

September 1, 2012
Information technology - Telecommunications and information exchange between systems - ASN.1 for Computer Supported Telecommunications Applications (CSTA) Phase III
This International Standard specifies application protocol data units (APDUs) for the services described in ISO/IEC 18051, Services, for Computer Supported Telecommunications Applications (CSTA)...
ISO/IEC 18052
September 1, 2011
Information technology - Telecommunications and information exchange between systems - Protocol for Computer Supported Telecommunications Applications (CSTA) Phase III
This International Standard specifies application protocol data units (APDUs) for the services described in ISO/IEC 18051 (ECMA-269), Services for Computer Supported Telecommunications Applications...
July 15, 2000
Information Technology - Telecommunications and Information Exchange between Systems - Protocol for Computer Supported Telecommunications Applications (CSTA) Phase III
A description is not available for this item.

References

Advertisement