DSF/EN 15649-2/FprA1
Floating leisure articles for use on and in the water - Part 2: Consumer information
| Organization: | DS |
| Status: | pending |
| Page Count: | 6 |
| ICS Code (Outdoor and water sports equipment): | 97.220.40 |
scope:
This European Standard specifies consumer information for classified floating leisure articles for use on and in water according to EN 15649-1. This document (EN 15649-2) is applicable with EN 15649-1 and the relevant specific parts (EN 15649-3 to EN 15649-7). NOTE 1 Specific safety requirements are specified in the specific parts EN 15649-3 to EN 15649-7. NOTE 2 The specific parts can include exclusions from the general requirements specified in this document and/or EN 15649-1.
Document History