DSF/FprEN 13126-3

Building hardware - Hardware for windows and door-height windows - Requirements and test methods - Part 3: Handles, primarily for Tilt&Turn, Tilt-First and Turn-Only hardware

inactive
Organization: DS
Status: inactive
Page Count: 23
ICS Code (Building accessories): 91.190
scope:

This part of EN 13126 specifies the requirements and test procedures for durability, strength, security and functionality of handles. This European Standard is applicable to Tilt&Turn, Tilt-First and Turn-Only hardware for use on windows and door-height windows. Handles may also be used on other opening types, e.g. on In-line Sliding, Tilt&Slide, Fold&Slide, horizontal and vertical-pivoting windows. This European Standard is not applicable to the following hardware: a) operation devices and door handles for door latches and door locks (refer to EN 1906); b) handles with handle length > 170 mm (refer to Figure B.1); c) electromechanical hardware.

Document History

February 14, 2023
Building hardware – Hardware for windows and door-height windows – Requirements and test methods – Part 3: Handles, primarily for Tilt and Turn, Tilt-First and Turn-Only hardware
This part of the EN 13126 series specifies the requirements and test procedures for durability, strength, security and functionality of handles. This document is applicable to Tilt and Turn,...
May 16, 2012
Building hardware – Hardware for windows and door-height windows – Requirements and test methods – Part 3: Handles, primarily for Tilt&Turn, Tilt-First and Turn-Only hardware
This part of EN 13126 specifies the requirements and test procedures for durability, strength, security and functionality of handles. This European Standard is applicable to Tilt&Turn, Tilt-First...
DSF/FprEN 13126-3
Building hardware - Hardware for windows and door-height windows - Requirements and test methods - Part 3: Handles, primarily for Tilt&Turn, Tilt-First and Turn-Only hardware
This part of EN 13126 specifies the requirements and test procedures for durability, strength, security and functionality of handles. This European Standard is applicable to Tilt&Turn, Tilt-First and...
Building hardware, fittings for windows and door height windows - Requirements and test methods - Part 3: Manoeuvring fittings for espagnolette bolts/sliding button
This part of CEN/TS 13126 specifies the requirements and test methods for durability, strenght, security and function of manoeuvring fittings for espangolette bolts/sliding buttons. It applies to...
Building hardware – Hardware for windows and door-height windows – Requirements and test methods – Part 3: Handles, primarily for Tilt;amp;Turn, Tilt-First and Turn-Only hardware
This part of EN 13126 specifies the requirements and test procedures for durability, strength, security and functionality of handles. This European Standard is applicable to Tilt and Turn, Tilt-First...
Building hardware – Hardware for windows and door-height windows – Requirements and test methods – Part 3: Handles, primarily for Tilt and Turn, Tilt-First and Turn-Only hardware
This part of EN 13126 specifies the requirements and test procedures for durability, strength, security and functionality of handles. This document is applicable to Tilt and Turn, Tilt-First and...

References

Advertisement