DIN EN ISO 28706-4
Vitreous and porcelain enamels - Determination of resistance to chemical corrosion - Part 4: Determination of resistance to chemical corrosion by alkaline liquids using a cylindrical vessel (ISO 28706-4:2008)
| Organization: | DIN |
| Publication Date: | 1 August 2011 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Enamels): | 25.220.50 |
scope:
This part of ISO 28706 describes a test method for the determination of the resistance of vitreous and porcelain enamelled articles to attack by alkaline liquids at temperatures between 25 °C and 95 °C. The apparatus used is a cylindrical vessel in which only one enamelled specimen is tested.
NOTE 1 The test method was initially set up for determination of the resistance of vitreous and porcelain enamels to a hot sodium hydroxide solution. Within the scope of this part of ISO 28706, the resistance of other alkaline liquids can be tested.
NOTE 2 This part of ISO 28706, which uses a cylindrical vessel, is generally used for tests carried out on vitreous and porcelain enamel coatings for the chemical industry.
Document History