DSF/FprEN ISO 14064-1

Greenhouse gases - Part 1: Specification with guidance at the organization level for quantification and reporting of greenhouse gas emissions and removals (ISO 14064-1:2006)

pending
Organization: DS
Status: pending
Page Count: 34
ICS Code (Pollution, pollution control and conservation): 13.020.40
ICS Code (Air quality in general): 13.040.01
ICS Code (Geology. Meteorology. Hydrology): 07.060
scope:

This part of ISO 14064 specifies principles and requirements at the organization level for quantification and reporting of greehouse gas (GHG) emissions and removals. It includes requirements for the design, development, management, reporting and verification of an organization's GHG inventory. ISO 14064 is GHG programme neutral. If a GHG programme is applicable, requirements of that GHG programme are additional to the requirements of ISO 14064. NOTE If a requirement of ISO 14064 prohibits an organization or a GHG project proponent from complying with a requirement of the GHG programme, the requirement of the GHG programme takes precedence.

Document History

February 11, 2019
Greenhouse gases – Part 1: Specification with guidance at the organization level for quantification and reporting of greenhouse gas emissions and removals (ISO 14064-1:2018)
This document specifies principles and requirements at the organization level for the quantification and reporting of greenhouse gas (GHG) emissions and removals. It includes requirements for the...
April 19, 2012
Greenhouse gases – Part 1: Specification with guidance at the organization level for quantification and reporting of greenhouse gas emissions and removals
ISO 14064-1:2006 specifies principles and requirements at the organization level for quantification and reporting of greenhouse gas (GHG) emissions and removals. It includes requirements for the...
Greenhouse gases – Part 1: Specification with guidance at the organization level for quantification and reporting of greenhouse gas emissions and removals (ISO/FDIS 14064-1:2018)
This part of ISO 14064 specifies principles and requirements at the organization level for quantification and reporting of greenhouse gas (GHG) emissions and removals. It includes requirements for...
DSF/FprEN ISO 14064-1
Greenhouse gases - Part 1: Specification with guidance at the organization level for quantification and reporting of greenhouse gas emissions and removals (ISO 14064-1:2006)
This part of ISO 14064 specifies principles and requirements at the organization level for quantification and reporting of greehouse gas (GHG) emissions and removals. It includes requirements for the...
Advertisement