CEN - EN ISO 14184-2
Textiles - Determination of formaldehyde - Part 2: Released formaldehyde (vapour absorption method)
| Organization: | CEN |
| Publication Date: | 1 August 2011 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Textiles in general): | 59.080.01 |
scope:
This part of ISO 14184 specifies a method for determining the amount of formaldehyde released under the conditions of accelerated storage from textiles in any form by means of a vapour absorption method.
The procedure is intended for use in the range of releasable formaldehyde on the fabric between 20 mg/kg and 3 500 mg/kg when determined by this method. The lower limit is 20 mg/kg. Below this limit, the result is reported as "not detectable".
A method for determination of free formaldehyde and formaldehyde extracted partly through hydrolysis in aqueous solution is given in ISO 14184-1.
Document History