DSF/EN ISO 15927-5/FprA1

Hygrothermal performance of buildings - Calculation and presentation of climatic data - Part 5: Data for design heat load for space heating - Amendment 1 (15927-5:2004/FDAM 1:2011)

pending
Organization: DS
Status: pending
Page Count: 10
ICS Code (Waterproofing): 91.120.30
ICS Code (Thermal insulation of buildings): 91.120.10
ICS Code (Geology. Meteorology. Hydrology): 07.060
scope:

ISO 15927-5:2004 specifies the definition, method of calculation and method of presentation of the climatic data to be used in determining the design heat load for space heating in buildings. These include: - the winter external design air temperatures - the relevant wind speed and direction, where appropriate Heat loss through the ground, which also contributes to the heat load for buildings, depends on longer-term temperature changes; methods for calculating ground heat loss are given in ISO 13370.

Document History

March 6, 2012
Hygrothermal performance of buildings - Calculation and presentation of climatic data - Part 5: Data for design heat load for space heating
ISO 15927-5:2004 specifies the definition, method of calculation and method of presentation of the climatic data to be used in determining the design heat load for space heating in buildings. These...
July 19, 2005
Hygrothermal performance of buildings - Calculation and presentation of climatic data - Part 5: Data for design heat load for space heating
ISO 15927-5:2004 specifies the definition, method of calculation and method of presentation of the climatic data to be used in determining the design heat load for space heating in buildings. These...
DSF/EN ISO 15927-5/FprA1
Hygrothermal performance of buildings - Calculation and presentation of climatic data - Part 5: Data for design heat load for space heating - Amendment 1 (15927-5:2004/FDAM 1:2011)
ISO 15927-5:2004 specifies the definition, method of calculation and method of presentation of the climatic data to be used in determining the design heat load for space heating in buildings. These...
Advertisement