DIN EN 4604-009
Aerospace series - Cable, electrical, for signal transmission - Part 009: Cable, coaxial, light weight, 50 ohms, 180 °C, type KW (light WN) - Product standard; German and English version EN 4604-009:2011
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 September 2011 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This European Standard specifies the required characteristics of a light weight coaxial cable, 50 Ω, type KW for use in aircraft electrical systems at operating temperature between − 55 °C and 180 °C and specially for high frequency up to 6 GHz. Nevertheless, if needed, − 65 °C is also acceptable as shown by rapid change of temperature test.
Document History
May 1, 2017
Aerospace series - Cable, electrical, for signal transmission - Part 009: Cable, coaxial, light weight, 50 ohms, 180 °C, type KW (light WN) - Product standard; German and English version EN 4604-009:2017
This European Standard specifies the required characteristics of a light weight coaxial cable, 50 Ω, type KW for use in aircraft electrical systems at operating temperature between -55 °C and 180 °C...
September 1, 2016
Aerospace series - Cable, electrical, for signal transmission - Part 009: Cable, coaxial, light weight, 50 ohms, 180 °C, type KW (light WN) - Product standard; German and English version FprEN 4604-009:2016
A description is not available for this item.
October 1, 2014
Aerospace series - Cable, electrical, for signal transmission - Part 009: Cable, coaxial, light weight, 50 ohms, 180 °C, type KW (light WN) - Product standard; German and English version EN 4604-009:2014
This European Standard specifies the required characteristics of a light weight coaxial cable, 50 Ω, type KW for use in aircraft electrical systems at operating temperature between − 55 °C and 180 °C...
November 1, 2013
Aerospace series - Cable, electrical, for signal transmission - Part 009: Cable, coaxial, light weight, 50 ohms, 180 °C, type KW (light WN) - Product standard; German and English version FprEN 4604-009:2013
A description is not available for this item.
DIN EN 4604-009
September 1, 2011
Aerospace series - Cable, electrical, for signal transmission - Part 009: Cable, coaxial, light weight, 50 ohms, 180 °C, type KW (light WN) - Product standard; German and English version EN 4604-009:2011
This European Standard specifies the required characteristics of a light weight coaxial cable, 50 Ω, type KW for use in aircraft electrical systems at operating temperature between − 55 °C and 180 °C...
May 1, 2011
Aerospace series - Cable, electrical, for signal transmission - Part 009 : Cable, coaxial, light weight, 50 ohms, 180 °C, type KW (light WN) - Product standard; German and English version FprEN 4604-009:2010
A description is not available for this item.
August 1, 2010
Aerospace series - Cable, electrical, for signal transmission - Part 009: Cable, coaxial, light weight, 50 ohms, 180 °C, type KW (light WN) - Product standard; German and English version EN 4604-009:2009
A description is not available for this item.
June 1, 2009
Aerospace series - Cable, electrical, for signal transmission - Part 009: Cable, coaxial, light weight, 50 ohms, 180 °C, type KW (light WN) - Product standard; German and English version EN 4604-009:2009
A description is not available for this item.