SSPC - PS 12.01

One-Coat Zinc-Rich Painting System

inactive
Organization: SSPC
Publication Date: 1 November 1982
Status: inactive
Page Count: 4
scope:

This specification covers a one-coat zinc-rich painting system to be used on steel in mild to moderately severe environments.

This system is suitable for use on parts or structures exposed in Environmental Zone 3B (chemical, neutral). It is not recommended for environments where corrosive contaminants will have a pH below 5 or above 9 or severely corrosive environments. The system is recommended as a durable shop primer or as a protective one-coat system for normal atmospheric weathering environments and certain immersion services.

This specification does not pertain to weldable prefabrication zinc-rich primers which are applied at lower thicknesses (25 micrometers [one mil] or less). Further information regarding these and other zinc-rich primers can be found in SSPC-PS Guide 12.00, "Guide to Zinc-Rich Coating Systems."

Document History

April 1, 2002
One-Coat Zinc-Rich Painting System
This specification covers a one-coat zinc-rich painting system to be used on carbon steel in mild to moderately severe environments and corrosive marine atmospheric environments (see Note 10.1)....
April 1, 2002
One-Coat Zinc-Rich Painting System
This specification covers a one-coat zinc-rich painting system to be used on carbon steel in mild to moderately severe environments and corrosive marine atmospheric environments. (see Note 10.1)....
January 1, 1991
One-Coat Zinc-Rich Painting System
A description is not available for this item.
PS 12.01
November 1, 1982
One-Coat Zinc-Rich Painting System
This specification covers a one-coat zinc-rich painting system to be used on steel in mild to moderately severe environments. This system is suitable for use on parts or structures exposed in...

References

Advertisement