ISO/IEC 29341-19-1
Information technology – UPnP device architecture – Part 19-1: Solar Protection Blind Device Control Protocol – Solar Protection Blind Device
| Organization: | ISO |
| Publication Date: | 1 August 2011 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
Overview and Scope
This device template is compliant with the Universal Plug and Play Architecture, Version 1.0.
SolarProtectionBlind
• Provide shade with a blind. Any position can be reach between fully opened and fully closed. The control is manual, automatic or disable. A protected mode avoids the deterioration of the product.
This device template does not address:
• Configuration of the automation and of the protection.
Document History