FM - 1630

Steel Pipe for Automatic Fire Sprinkler Systems

inactive
Organization: FM
Publication Date: 1 March 2011
Status: inactive
Page Count: 51
scope:

This standard encompasses the design and performance requirements for steel pipe for use in aboveground fire sprinkler systems designed and installed in accordance with FM Global Property Loss Prevention Data Sheets.

This Approval standard is limited to steel pipe in 1/2, 3/4, 1, 1-1/4, 1-1/2, 2, 2-1/2, 3, 3-1/2, 4, 5, 6, 8, 10, and 12 inch nominal pipe size (NPS). Larger sizes of steel pipe may be evaluated on a case-by-case basis. Approval of 1/2 and 3/4 inch NPS pipe is permitted for use as valve trim, gauge connections, and for other peripheral service. Approval for use in aboveground fire sprinkler systems is limited to steel pipe 1 inch through 12 inch NPS. The waterflow path of the sprinkler system cannot be designed using pipe smaller than 1 in. nominal size. In cases where metric sized steel pipe is to be examined for Approval, test criteria comparable to the equivalent or nearest nominal inch size shall be used, (Refer to Table 1.2.7).

Steel pipe may be Approved under this Standard for use in either wet or dry pipe sprinkler systems, or both, but in all cases for aboveground service only.

This standard is intended to verify that the product described will:

• Meet stated conditions of performance, safety, and quality useful to the ends of property conservation.

• If the steel pipe includes a manufacturer applied internal coating and is intended for use in a hybrid sprinkler system (i.e. plastic pipe connected to internally coated steel pipe), evaluation of the internally coated steel pipe under this standard shall include chemical compatibility testing with all FM Approved plastic pipe and fittings.

This Standard encompasses steel pipe manufactured by the furnace welded, continuous butt-weld, or electric resistance welded process. Other methods of manufacturing, such as spiral welded, or seamless pipe may be evaluated under this Standard as long as the intent of this Standard is met.

This Approval Standard does not address tubing.

For comparison between the outside diameters (OD) of pipes manufactured to ASME B36.10M-2004 dimensions, and those of other standards,

Purpose

This standard states FM Approval criteria for steel pipe for use in aboveground fire sprinkler systems.

FM Approval criteria may include, but are not limited to, performance requirements, marking requirements, examination of manufacturing facility(ies), audit of quality assurance procedures, and a follow-up program.

Document History

June 1, 2021
Steel Pipe for Automatic Fire Sprinkler Systems
This standard applies to the design and performance requirements for steel pipe for use in aboveground fire sprinkler systems. This standard is limited to NPS (Nominal Pipe Size 1/2, 3/4, 1, 1-1/4,...
November 1, 2013
Steel Pipe for Automatic Fire Sprinkler Systems
This standard encompasses the design and performance requirements for steel pipe for use in aboveground fire sprinkler systems designed and installed in accordance with FM Global Property Loss...
1630
March 1, 2011
Steel Pipe for Automatic Fire Sprinkler Systems
This standard encompasses the design and performance requirements for steel pipe for use in aboveground fire sprinkler systems designed and installed in accordance with FM Global Property Loss...
November 1, 2004
Steel Pipe for Automatic Fire Sprinkler Systems
A description is not available for this item.
July 1, 2004
Steel Pipe for Automatic Fire Sprinkler Systems
A description is not available for this item.

References

Advertisement