FORD - WSS-M99P2222–C2

PERFORMANCE, VEHICLE INTERIOR ENVIROMENT QUALITY ALLERGY TESTING AND DIRECT SKIN CONTACT REQUIREMENTS ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 21 June 2011
Status: inactive
Page Count: 33
scope:

The purpose of this document is to harmonize VIEQ requirements within Ford Motor Company, and to document guidelines pertaining to certain materials with regards to Odor, Fogging and the emission of Formaldehyde and Volatile Organic Carbon Compounds (VOC's). In addition, the requirements for allergy testing of materials which have direct skin contact with the vehicle occupants and requirements for exterior air filtration are included.

There is debate among the scientific community regarding potential health effects including allergies to the substances listed as well as acceptable exposure level. Ford adopts these guidelines to be consistent, to the extent practicable, with third party standard setting organizations such as ISO, SAE, DIN, and EN but does NOT represent them to be a definitive measure of safety.

Document History

November 27, 2012
PERFORMANCE, VEHICLE INTERIOR ENVIROMENT QUALITY ALLERGY TESTING AND DIRECT SKIN CONTACT REQUIREMENTS ***TO BE USED WITH FORD WSS-M99P1111-A***
The purpose of this document is to harmonize VIEQ requirements within Ford Motor Company, and to document guidelines pertaining to certain materials with regards to Odor, Fogging and the emission of...
WSS-M99P2222–C2
June 21, 2011
PERFORMANCE, VEHICLE INTERIOR ENVIROMENT QUALITY ALLERGY TESTING AND DIRECT SKIN CONTACT REQUIREMENTS ***TO BE USED WITH FORD WSS-M99P1111-A***
The purpose of this document is to harmonize VIEQ requirements within Ford Motor Company, and to document guidelines pertaining to certain materials with regards to Odor, Fogging and the emission of...

References

Advertisement