NPFC - A-A-59800

SOLIDS ALIPHATIC POLYUREA COATING

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 30 August 2011
Status: active
Page Count: 9
scope:

This commercial item description (CID) covers a range of 100% solids, two-component aliphatic polyurea coatings intended for use on cleaned, pretreated and primed (when required) substrates which include: steel, galvanized steel, aluminum, plastic, composites, wood, fabric and concrete. These UV-durable polyurea coatings are intended to provide extremely tough durable coatings that are impact resistant, stone and gravel chip resistant, abrasion resistant, chemical resistant, corrosion resistant and sound and vibration damping over a wide temperature range. These aliphatic polyurea coatings contain no hazardous diphenyl methane diisocyanate (MDI) or toluene diisocyanate (TDI) species and no volatile organic compounds.

These coatings can be applied using a variety of application equipment including high-pressure heated spray via plural component spray equipment and low-pressure heated spray via static mix cartridges. The coatings can be repaired using small volume repair kits. The Type II coating can also be applied at room temperature using unheated low-pressure static mix cartridges, at material temperatures as low as 60oF.

Document History

October 13, 2021
SOLIDS ALIPHATIC POLYUREA COATING
A description is not available for this item.
April 16, 2021
Solids Aliphatic Polyurea Coating
A description is not available for this item.
July 1, 2016
Solids Aliphatic Polyurea Coating
A description is not available for this item.
A-A-59800
August 30, 2011
SOLIDS ALIPHATIC POLYUREA COATING
This commercial item description (CID) covers a range of 100% solids, two-component aliphatic polyurea coatings intended for use on cleaned, pretreated and primed (when required) substrates which...
September 11, 2007
Solids Aliphatic Polyurea Coating
This commercial item description (CID) covers a 100% solid, two component aliphatic polyurea coating intended for use on cleaned, pretreated and primed (when required) substrates which include:...

References

Advertisement