DIN EN 4657
Aerospace series - Steel FE-PM1507 (X1CrNiMoAlTi12-11-2) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation remelted - Bars - a or D ≤ 200 mm - Rm ≥ 1650 MPa; German and English version EN 4657:2010
inactive
| Organization: | DIN |
| Publication Date: | 1 August 2011 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Steels): | 49.025.10 |
Document History
January 1, 2012
Aerospace series - Steel FE-PM1507 (X1CrNiMoAlTi12-11-2) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation remelted - Bars - a or D ≤ 200 mm - Rm ≥ 1 650 MPa; German and English version EN 4657:2010
Diese Norm legt die Anforderungen an
Stahl FE-PM1507 (X1CrNiMoAlTi12-11-2)
Vakuuminduktionserschmolzen und mit selbstverzehrender Elektrode umgeschmolzen
Lösungsgeglüht und ausgelagert
Stangen
a...
DIN EN 4657
August 1, 2011
Aerospace series - Steel FE-PM1507 (X1CrNiMoAlTi12-11-2) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation remelted - Bars - a or D ≤ 200 mm - Rm ≥ 1650 MPa; German and English version EN 4657:2010
A description is not available for this item.