DIN EN 61804-3

Function Blocks (FB) for process control - Part 3: Electronic Device Description Language (EDDL) (IEC 61804-3:2010); English version EN 61804-3:2011

inactive
Buy Now
Organization: DIN
Publication Date: 1 September 2011
Status: inactive
Page Count: 440
ICS Code (Languages used in information technology): 35.060
ICS Code (IT applications in industry): 35.240.50
scope:

This part of IEC 61804 specifies the Electronic Device Description Language (EDDL) technology, which enables the integration of real product details using the tools of the engineering life cycle.

This standard specifies EDDL as a generic language for describing the properties of automation system components. EDDL is capable of describing

• device parameters and their dependencies;

• device functions, for example, simulation mode, calibration;

• graphical representations, for example, menus;

• interactions with control devices;

• graphical representations:

- enhanced user interface;

- graphing system.

• persistent data store.

EDDL is to be used to create Electronic Device Description (EDD). This EDD is used with appropriate tools to generate interpretative code to support parameter handling, operation, and monitoring of automation system components such as remote I/Os, controllers, sensors, and programmable controllers. Tool implementation is outside the scope of this standard.

This standard specifies the semantic and lexical structure in a syntax-independent manner. A specific syntax is defined in Annex A, but it is possible to use the semantic model also with different syntaxes.

NOTE 1 The EDDL may also be used for the description of product properties in other domains.

The EDDL and the device-related EDD is applicable to industrial automation.

NOTE 2 Industrial automation may include devices such as generic digital and analog input/output modules, motion controllers, human machine interfaces, sensors, closed-loop controllers, encoders, hydraulic valves, and programmable controllers.

This International Standard satisfies the requirements of Clause 9 of IEC/TS 61804-1.

Document History

April 1, 2016
Function Blocks (FB) for process control and Electronic Device Description Language (EDDL) - Part 3: EDDL syntax and semantics (IEC 61804-3:2015); English version EN 61804-3:2015
This part of IEC 61804 specifies the Electronic Device Description Language (EDDL) technology, which enables the integration of real product details using the tools of the engineering life cycle....
March 1, 2014
Function blocks (FB) for process control and EDDL - Part 3: Electronic Device Description Language (EDDL) (IEC 65E/320/CDV:2013); English version FprEN 61804-3:2013
A description is not available for this item.
DIN EN 61804-3
September 1, 2011
Function Blocks (FB) for process control - Part 3: Electronic Device Description Language (EDDL) (IEC 61804-3:2010); English version EN 61804-3:2011
This part of IEC 61804 specifies the Electronic Device Description Language (EDDL) technology, which enables the integration of real product details using the tools of the engineering life cycle....
October 1, 2007
Function blocks (FB) for process control - Part 3: Electronic Device Description Language (EDDL) (IEC 61804-3:2006); German version EN 61804-3:2007, text in English
A description is not available for this item.
June 1, 2006
Function blocks (FB) for process control - Part 3: Electronic device description language (EDDL) (IEC 65C/406/CDV:2005); German version prEN 61804-3:2005, text in English
A description is not available for this item.

References

Advertisement