This document references:
9985490 - Thread Sealer, Preapplied for Vehicle Applications
Published by GMNA
on
May 1, 2017
This specification describes the qualification requirements of preapplied thread sealers with no chemical locking. These sealers are used to prevent leakage of gases and/or fluids through threaded...
This document references:
GMW3044 - Zinc Plating
Published by GMW
on
October 1, 2017
Material Description. This coating system must be free of hexavalent chromium, per GMW3059 requirements. The plating shall be shown on the part drawing. Table 1 lists the common plating thickness...
This document references:
GMW3359 - Non-Electrolytically Applied Zinc-Rich Coating
Published by GMW
on
March 1, 2020
This standard covers the basic requirements for a corrosion resistant non-electrolytically applied zinc-rich coating. Besides corrosion protection, the coating also provides consistent frictional...
This document references:
ASME B1.20.3 - Dryseal Pipe Threads (Inch)
Published by ASME
on
January 1, 1976
Dryseal pipe threads are based on the USA (American) pipe thread, however, they differ from the USA (American) pipe thread in that they are designed to seal pressuretight joints without the necessity...
This document references:
GMW3059 - Restricted and Reportable Substances
Published by GMW
on
March 1, 2018
Material Description. This specification, and the associated CG4110, provides the GM requirements regarding substances whose use in materials and components have been identified by one or more...
This document references:
GMW4 - Gray Cast Iron
Published by GMW
on
February 1, 2017
This material specification applies to those grades of gray iron castings intended for a wide range of automotive applications. This standard describes the material properties, not specific casting...
This document references:
9985490 - Thread Sealer, Preapplied for Vehicle Applications
Published by GMNA
on
May 1, 2017
This specification describes the qualification requirements of preapplied thread sealers with no chemical locking. These sealers are used to prevent leakage of gases and/or fluids through threaded...
This document is referenced by:
9985473 - Preapplied Thread Sealer
Published by GMNA
on
May 1, 2017
This specification describes the qualification requirements for general purpose, preapplied thread sealers with no chemical locking. These sealers are used to prevent leakage of gases and/or fluids...