ASTM International - ASTM A917-08(2020)
Standard Specification for Steel Sheet, Coated by the Electrolytic Process for Applications Requiring Designation of the Coating Mass on Each Surface (General Requirements)
| Organization: | ASTM International |
| Publication Date: | 1 January 2020 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Metallic coatings): | 25.220.40 |
scope:
1.1 This specification covers hot-rolled and cold-rolled steel sheet coated by the electrolytic process. Coatings can be comprised of pure metals or metal alloys. For specific coatings, refer to Specifications A879/A879M and A918.
1.2 The product shall be coated on one or both surfaces with equal or differential coating masses on the two surfaces. Sheet-coated with equal coating masses on each surface has similar levels of corrosion protection on each surface. Often, however, a higher level of corrosion protection is required on one surface than is required on the other. In these situations, one surface shall be specified with a heavier coating mass than the other. Either surface, when specified to be painted, will provide additional corrosion protection as compared to an unpainted surface.
1.3 This coating process has essentially no effect on the base metal mechanical properties, and use is permitted on any grade of hot-rolled or cold-rolled steel sheet. The coated sheet is available as Commercial Steel (CS), Drawing Steel (DS), Deep Drawing Steel (DDS), Extra-Deep Drawing Steel (EDDS), Structural Steel (SS) High-Strength Low-Alloy Steel (HSLAS), High-Strength Low-Alloy Steel with Improved Formability (HSLAS-F), Solution-Hardened Steel (SHS), or Bake-Hardenable Steel (BHS).
1.4 The values stated in SI units are to be regarded as the standard.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers hot-rolled and cold-rolled steel sheet coated by the electrolytic process. Coatings can be comprised of pure metals or metal alloys. The product shall be coated on one or... View More
Document History