ASTM International - ASTM D7454-19

Standard Test Method for Determination of Vibrated Bulk Density of Calcined Petroleum Coke using a Semi-Automated Apparatus

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2019
Status: inactive
Page Count: 6
ICS Code (Solid fuels): 75.160.10
significance And Use:

5.1 Vibrated bulk density (VBD) is an indicator of calcined petroleum coke porosity, which affects its suitability for use in pitch-bonded carbon applications. (Warning-Vibrated bulk... View More

scope:

1.1 This test method covers the determination of bulk density of a representative 2 kg sample of calcined petroleum coke, after vibration to increase compaction, using a semi-automatic apparatus.

1.2 The procedure is applied, but not limited, to particles passing through a 4.75 mm opening sieve and retained on a 1.18 mm opening sieve. Further, the procedure is applied, but not limited, to a specific test sample having particles passing through a 0.85 mm opening sieve and retained on a 0.425 mm opening sieve. This procedure could also be applied to other sieve fractions being agreed on in the aluminum industry as specified in Annex A1.

1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

July 1, 2025
Standard Test Method for Determination of Vibrated Bulk Density of Calcined Petroleum Coke using a Semi-Automated Apparatus
1.1 This test method covers the determination of bulk density of a representative 2?kg sample of calcined petroleum coke, after vibration to increase compaction, using a semi-automatic apparatus....
ASTM D7454-19
December 1, 2019
Standard Test Method for Determination of Vibrated Bulk Density of Calcined Petroleum Coke using a Semi-Automated Apparatus
1.1 This test method covers the determination of bulk density of a representative 2 kg sample of calcined petroleum coke, after vibration to increase compaction, using a semi-automatic apparatus....
May 1, 2014
Standard Test Method for Determination of Vibrated Bulk Density of Calcined Petroleum Coke using a Semi-Automated Apparatus
1.1 This test method covers the determination of bulk density of a representative 2-kg sample of calcined petroleum coke, after vibration to increase compaction, using a semi-automatic apparatus....
May 1, 2014
Standard Test Method for Determination of Vibrated Bulk Density of Calcined Petroleum Coke using a Semi-Automated Apparatus
1.1 This test method covers the determination of bulk density of a representative 2-kg sample of calcined petroleum coke, after vibration to increase compaction, using a semi-automatic apparatus....
October 15, 2008
Standard Test Method for Determination of Vibrated Bulk Density of Calcined Petroleum Coke using a Semi-Automated Apparatus
1.1 This test method covers the determination of bulk density of a representative 2-kg sample of calcined petroleum coke, after vibration to increase compaction, using a semi-automatic apparatus....
Advertisement