ASTM International - ASTM F1120-87(2019)

Standard Specification for Circular Metallic Bellows Type Expansion Joints for Piping Applications

active
Buy Now
Organization: ASTM International
Publication Date: 1 December 2019
Status: active
Page Count: 7
ICS Code (Flanges, couplings and joints): 23.040.60
scope:

1.1 This specification establishes the minimum requirements for the mechanical design, manufacture, inspection, and testing of circular metallic bellows-type expansion joints used to absorb the dimensional changes resulting from piping thermal expansion or contraction, as well as the movement of terminal equipment and supporting structures.

1.2 Additional or better features, over and above the minimum requirements set by this specification, are not prohibited by this specification.

1.3 The layout of many piping systems provides inherent flexibility through natural changes in direction so that any displacements produce primarily bending or torsional strains, within acceptable limits. Where the system lacks this inherent flexibility the designer should then consider adding flexibility through the use of metallic bellows-type expansion joints.

1.4 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification establishes the minimum requirements for the mechanical design, manufacture, inspection, and testing of circular metallic bellows-type expansion joints used to absorb the... View More

Document History

ASTM F1120-87(2019)
December 1, 2019
Standard Specification for Circular Metallic Bellows Type Expansion Joints for Piping Applications
1.1 This specification establishes the minimum requirements for the mechanical design, manufacture, inspection, and testing of circular metallic bellows-type expansion joints used to absorb the...
May 1, 2015
Standard Specification for Circular Metallic Bellows Type Expansion Joints for Piping Applications
1.1 This specification establishes the minimum requirements for the mechanical design, manufacture, inspection, and testing of circular metallic bellows-type expansion joints used to absorb the...
May 1, 2010
Standard Specification for Circular Metallic Bellows Type Expansion Joints for Piping Applications
1.1 This specification establishes the minimum requirements for the mechanical design, manufacture, inspection, and testing of circular metallic bellows-type expansion joints used to absorb the...
November 1, 2004
Standard Specification for Circular Metallic Bellows Type Expansion Joints for Piping Applications
1.1 This specification establishes the minimum requirements for the mechanical design, manufacture, inspection, and testing of circular metallic bellows-type expansion joints used to absorb the...
April 10, 1998
Standard Specification for Circular Metallic Bellows Type Expansion Joints for Piping Applications
1.1 This specification establishes the minimum requirements for the mechanical design, manufacture, inspection, and testing of circular metallic bellows type expansion joints used to absorb the...
Advertisement