ASTM International - ASTM F1510-07(2019)

Standard Specification for Rotary Positive Displacement Pumps, Ships Use

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2019
Status: inactive
Page Count: 8
ICS Code (Piping systems): 47.020.30
scope:

1.1 This specification defines the requirements applicable to design and construction of rotary positive displacement pumps for shipboard use. The classes of service are shown in Section 4.

1.2 This specification will not include pumps for hydraulic service or cargo unloading applications.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification defines the requirements for rotary positive displacement pumps for shipboard use. This specification does not include pumps for hydraulic service or cargo unloading... View More

Document History

January 1, 2021
Standard Specification for Rotary Positive Displacement Pumps, Ships Use
This specification defines the requirements for rotary positive displacement pumps for shipboard use. This specification does not include pumps for hydraulic service or cargo unloading applications....
ASTM F1510-07(2019)
December 1, 2019
Standard Specification for Rotary Positive Displacement Pumps, Ships Use
This specification defines the requirements for rotary positive displacement pumps for shipboard use. This specification does not include pumps for hydraulic service or cargo unloading applications....
October 1, 2013
Standard Specification for Rotary Positive Displacement Pumps, Ships Use
This specification defines the requirements for rotary positive displacement pumps for shipboard use. This specification does not include pumps for hydraulic service or cargo unloading applications....
December 1, 2007
Standard Specification for Rotary Positive Displacement Pumps, Ships Use
This specification defines the requirements for rotary positive displacement pumps for shipboard use. This specification does not include pumps for hydraulic service or cargo unloading applications....
December 1, 2006
Standard Specification for Rotary Positive Displacement Pumps, Commercial Ships Use
1.1 This specification defines the requirements applicable to design and construction of rotary positive displacement pumps for shipboard use. The classes of service are shown in Section 4. 1.2 This...
June 10, 2001
Standard Specification for Rotary Positive Displacement Pumps, Commercial Ships Use
1.1 This specification defines the requirements applicable to design and construction of rotary positive displacement pumps for shipboard use. The classes of service are shown in Section 4. 1.2 This...
June 10, 2001
Standard Specification for Rotary Positive Displacement Pumps, Commercial Ships Use
1.1 This specification defines the requirements applicable to design and construction of rotary positive displacement pumps for shipboard use. The classes of service are shown in Section 4. 1.2 This...
Advertisement