DS/EN ISO 28706-3

Vitreous and porcelain enamels – Determination of resistance to chemical corrosion – Part 3: Determination of resistance to chemical corrosion by alkaline liquids using a hexagonal vessel

inactive
Organization: DS
Publication Date: 5 July 2011
Status: inactive
Page Count: 26
ICS Code (Enamels): 25.220.50
scope:

ISO 28706-3:2008 describes a test method for the determination of the resistance of vitreous and porcelain enamelled articles to attack by alkaline liquids at temperatures between 25 �C and 95 �C. The apparatus used is a hexagonal vessel in which six enamelled specimens are simultaneously tested.

Document History

February 12, 2018
Vitreous and porcelain enamels – Determination of resistance to chemical corrosion – Part 3: Determination of resistance to chemical corrosion by alkaline liquids using a hexagonal vessel or a tetragonal glass bottle (ISO 28706-3:2017)
ISO 28706-3:2017 describes a test method for the determination of the resistance of vitreous and porcelain enamelled articles to attack by alkaline liquids at temperatures between 25 °C and 95 °C....
DS/EN ISO 28706-3
July 5, 2011
Vitreous and porcelain enamels – Determination of resistance to chemical corrosion – Part 3: Determination of resistance to chemical corrosion by alkaline liquids using a hexagonal vessel
ISO 28706-3:2008 describes a test method for the determination of the resistance of vitreous and porcelain enamelled articles to attack by alkaline liquids at temperatures between 25 �C and 95...
Vitreous and porcelain enamels – Determination of resistance to chemical corrosion – Part 3: Determination of resistance to chemical corrosion by alkaline liquids using a hexagonal vessel or a tetragonal glass bottle (ISO/FDIS 28706-3:2017)
This part of ISO 28706 describes a test method for the determination of the resistance of vitreous and porcelain enamelled articles to attack by alkaline liquids at temperatures between 25 °C and 95...
Vitreous and porcelain enamels - Determination of resistance to chemical corrosion - Part 3: Determination of resistance to chemical corrosion by alkaline liquids using a hexagonal vessel (ISO 28706-3:2008)
ISO 28706-3:2008 describes a test method for the determination of the resistance of vitreous and porcelain enamelled articles to attack by alkaline liquids at temperatures between 25 °C and 95 °C....
Advertisement