IETF RFC 5926

Cryptographic Algorithms for the TCP Authentication Option (TCP-AO)

active, Most Current
Buy Now
Organization: IETF
Publication Date: 1 June 2010
Status: active
Page Count: 15
scope:

The TCP Authentication Option (TCP-AO) relies on security algorithms to provide authentication between two end-points. There are many such algorithms available, and two TCP-AO systems cannot interoperate unless they are using the same algorithms. This document specifies the algorithms and attributes that can be used in TCP-AO's current manual keying mechanism and provides the interface for future message authentication codes (MACs).

Document History

IETF RFC 5926
June 1, 2010
Cryptographic Algorithms for the TCP Authentication Option (TCP-AO)
The TCP Authentication Option (TCP-AO) relies on security algorithms to provide authentication between two end-points. There are many such algorithms available, and two TCP-AO systems cannot...

References

Advertisement