CTI STD-131

Fiberglass-Reinforced Plastic Panels

active, Most Current
Buy Now
Organization: CTI
Publication Date: 1 July 2009
Status: active
Page Count: 8
scope:

material of construction, workmanship, physical properties, and methods of testing glass-fiber reinforced plastic panels in various profiles intended for use as casing, louvers, and similar applications on cooling towers. FRP panels as covered by this specification may also be suitable for other uses in cooling towers. Consult manufacturers, regarding the suitability of FRP for other applications.

Supplementary information on glass-fiber reinforced plastic (FRP) panels may be obtained from ASTM D-3841 Standard Specification for Glass Fiber-Reinforced Polyester Plastic Panels or directly from the manufacturers.

Laboratory flammability tests (E84/UL- 723) applicable to this standard should be used to measure and describe the properties of materials, products, or assemblies in response to heat and flame under controlled laboratory conditions and should not be used to describe or appraise the fire risk of materials, products, or assemblies under actual fire conditions.

Document History

July 1, 2017
Fiberglass-Reinforced Plastic Panels
This specification covers the classification, material of construction, workmanship, physical properties, and methods of testing glass-fiber reinforced plastic panels in various profiles intended for...
CTI STD-131
July 1, 2009
Fiberglass-Reinforced Plastic Panels
material of construction, workmanship, physical properties, and methods of testing glass-fiber reinforced plastic panels in various profiles intended for use as casing, louvers, and similar...
March 1, 2002
Fiberglass-Reinforced Plastic Panels
A description is not available for this item.
January 1, 1986
Standard Specifications Fiberglass-Reinforced Plastic Panels for Application on Industrial Water-Cooling Towers
A description is not available for this item.

References

Advertisement