ISO/IEC 29341-18-3
Information technology – UPnP device architecture – Part 18-3: Remote Access Device Control Protocol – Remote Access Server Device
| Organization: | ISO |
| Publication Date: | 1 August 2011 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
Overview and Scope
This device definition is compliant with the UPnP Device Architecture version 1.0. It defines a device type referred to herein as RAServer Device.
Introduction
The RAServer Device is a UPnP Device UPnP device that allows control points to configure Remote Access Servers. This Device provides control points with the following functionality:
• Determine if the Remote Access Server is reachable from the public Internet
• Enable a Remote Access Server to be reachable from the public Internet
• Enumerate the Remote Access Transport mechanisms supported by the Remote Access Server
• Enumerate the Credentials Delivery mechanisms supported by the Remote Access Server
• Configure active Remote Access Transport profiles
• Configure filters for allowing which local Devices are visible in remote networks
• Configure filters for allowing which remote Devices are visible in the local network
• Maintains list of registered remote users, and authenticates when they log in depending on their pre-configured info appropriately
This Device does not address:
• Control level and content level Access Control for local Devices which are exposed to remote networks
Document History