DSF/EN 55016-2-3/FprA2

Specification for radio disturbance and immunity measuring apparatus and methods - Part 2-3: Methods of measurement of disturbances and immunity - Radiated disturbance measurements

inactive
Organization: DS
Status: inactive
Page Count: 15
ICS Code (Emission): 33.100.10
scope:

This International standard specifies methods to measure the radio interference suppression characteristics of passive EMC filtering devices used in power and signal lines, and in other circuits. The defined methods may also be applied to combinations of over-voltage protection devices and EMC filtering devices. The measurement method covers the frequency range from 9 kHz to several GHz depending on the device and test circuit. NOTE Measurement methods in this standard may be applied up to 40 GHz. The standard describes procedures for laboratory tests (type tests) as well as factory tests. Test methods with and without bias conditions are defined. Measurement procedures are provided for unbiased and bias conditions. Measurements under bias conditions are performed to determine potential non-linear behaviour of the EMC filtering devices such as saturation effects in inductors with magnetic cores. This testing serves to show the usability in a specific application (such as frequency converters that produce high amplitudes of common mode pulse current and thus may drive inductors into saturation). Measurement under bias conditions may be omitted if the non-linear behaviour can be determined by other methods (e.g. separate saturation measurement of the inductors used).

Document History

August 8, 2023
Specification for radio disturbance and immunity measuring apparatus and methods – Part 2-3: Methods of measurement of disturbances and immunity – Radiated disturbance measurements
This part of CISPR 16 specifies the methods of measurement of radiated disturbance phenomena in the frequency range of 9 kHz to 18 GHz. The aspects of measurement uncertainty are specified in CISPR...
September 23, 2019
Specification for radio disturbance and immunity measuring apparatus and methods – Part 2-3: Methods of measurement of disturbances and immunity – Radiated disturbance measurements
CISPR 16-2-3:2016 is available as <a href="https://webstore.iec.ch/publication/25875">CISPR 16-2-3:2016 RLV</a> which contains the International Standard and its Redline version, showing...
May 1, 2017
Specification for radio disturbance and immunity measuring apparatus and methods – Part 2-3: Methods of measurement of disturbances and immunity – Radiated disturbance measurements
CISPR 16-2-3:2016 is available as <a href="https://webstore.iec.ch/publication/25875">CISPR 16-2-3:2016 RLV</a> which contains the International Standard and its Redline version, showing...
November 11, 2014
Specification for radio disturbance and immunity measuring apparatus and methods – Part 2-3: Methods of measurement of disturbances and immunity – Radiated disturbance measurements
This part of CISPR 16 specifies the methods of measurement of radiated disturbance phenomena in the frequency range of 9 kHz to 18 GHz. The aspects of measurement uncertainty are specified in CISPR...
April 22, 2013
Specification for radio disturbance and immunity measuring apparatus and methods – Part 2-3: Methods of measurement of disturbances and immunity – Radiated disturbance measurements
This part of CISPR 16 specifies the methods of measurement of radiated disturbance phenomena in the frequency range of 9 kHz to 18 GHz. The aspects of measurement uncertainty are specified in CISPR...
November 4, 2010
Specification for radio disturbance and immunity measuring apparatus and methods – Part 2-3: Methods of measurement of disturbances and immunity – Radiated disturbance measurements
This part of CISPR 16 is designated a basic standard, which specifies the methods of measurement of radiated disturbance phenomena in the frequency range 9 kHz to 18 GHz.
August 2, 2010
Specification for radio disturbance and immunity measuring apparatus and methods – Part 2-3: Methods of measurement of disturbances and immunity – Radiated disturbance measurements
This part of CISPR 16 specifies the methods of measurement of radiated disturbance phenomena in the frequency range of 9 kHz to 18 GHz. The aspects of measurement uncertainty are specified in CISPR...
January 19, 2007
Specification for radio disturbance and immunity measuring apparatus and methods - Part 2-3: Methods of measurement of disturbances and immunity - Radiated disturbance measurements
This part of CISPR 16 is designated a basic standard, which specifies the methods of measurement of radiated disturbance phenomena in the frequency range 9 kHz to 18 GHz.
September 8, 2005
Specification for radio disturbance and immunity measuring apparatus and methods - Part 2-3: Methods of measurement of disturbances and immunity - Radiated disturbance measurements
This part of CISPR 16 is designated a basic standard, which specifies the methods of measurement of radiated disturbance phenomena in the frequency range 9 kHz to 18 GHz.
August 24, 2005
Specification for radio disturbance and immunity measuring apparatus and methods - Part 2-3: Methods of measurement of disturbances and immunity - Radiated disturbance measurements
This part of CISPR 16 is designated a basic standard, which specifies the methods of measurement of radiated disturbance phenomena in the frequency range 9 kHz to 18 GHz.
November 15, 2004
Specification for radio disturbance and immunity measuring apparatus and methods - Part 2-3: Methods of measurement of disturbances and immunity - Radiated disturbance measurements
This part of CISPR 16 is designated a basic standard, which specifies the methods of measurement of radiated disturbance phenomena in the frequency range 9 kHz to 18 GHz.
Specification for radio disturbance and immunity measuring apparatus and methods – Part 2-3: Methods of measurement of disturbances and immunity – Radiated disturbance measurements
CISPR 16-2-3:2016 is available as <a href="https://webstore.iec.ch/publication/25875">CISPR 16-2-3:2016 RLV</a> which contains the International Standard and its Redline version, showing...
Specification for radio disturbance and immunity measuring apparatus and methods -- Part 2-3: Methods of measurement of disturbances and immunity - Radiated disturbance measurements
This part of CISPR 16 specifies the methods of measurement of radiated disturbance phenomena in the frequency range of 9 kHz to 18 GHz. The aspects of measurement uncertainty are specified in CISPR...
Specification for radio disturbance and immunity measuring apparatus and methods - Part 2-3: Methods of measurement of disturbances and immunity - Radiated disturbance measurements
This part of CISPR 16 is designated a basic standard, which specifies the methods of measurement of radiated disturbance phenomena in the frequency range 9 kHz to 18 GHz.
Specification for radio disturbance and immunity measuring apparatus and methods -- Part 2-3: Methods of measurement of disturbances and immunity - Radiated disturbance measurements
This part of CISPR 16 specifies the methods of measurement of radiated disturbance phenomena in the frequency range of 9 kHz to 18 GHz. The aspects of measurement uncertainty are specified in CISPR...
Specification for radio disturbance and immunity measuring apparatus and methods - Part 2-3: Methods of measurement of disturbances and immunity - Radiated disturbance measurements
This part of CISPR 16 specifies the methods of measurement of radiated disturbance phenomena in the frequency range of 9 kHz to 18 GHz. The aspects of measurement uncertainty are specified in CISPR...
CISPR 16-2-3 Ed.4: Specification for radio disturbance and immunity measuring apparatus and methods – Part 2-3: Methods of measurement of disturbances and immunity – Radiated disturbance measurements
This part of CISPR 16 specifies the methods of measurement of radiated disturbance phenomena in the frequency range of 9 kHz to 18 GHz. The aspects of measurement uncertainty are specified in CISPR...
Specification for radio disturbance and immunity measuring apparatus and methods – Part 2-3: Methods of measurement of disturbances and immunity – Radiated disturbance measurements
CISPR 16-2-3:2016 is available as <a href="https://webstore.iec.ch/publication/25875">CISPR 16-2-3:2016 RLV</a> which contains the International Standard and its Redline version, showing...
Specification for radio disturbance and immunity measuring apparatus and methods - Part 2-3: Methods of measurement of disturbances and immunity - Radiated disturbance measurements
This part of CISPR 16 specifies the methods of measurement of radiated disturbance phenomena in the frequency range of 9 kHz to 18 GHz. The aspects of measurement uncertainty are specified in CISPR...
DSF/EN 55016-2-3/FprA2
Specification for radio disturbance and immunity measuring apparatus and methods - Part 2-3: Methods of measurement of disturbances and immunity - Radiated disturbance measurements
This International standard specifies methods to measure the radio interference suppression characteristics of passive EMC filtering devices used in power and signal lines, and in other circuits. The...
Specification for radio disturbance and immunity measuring apparatus and methods -- Part 2-3: Methods of measurement of disturbances and immunity - Radiated disturbance measurements
This part of CISPR 16 is designated a basic standard, which specifies the methods of measurement of radiated disturbance phenomena in the frequency range of 9 kHz to 18 GHz. The aspects of...
Advertisement