DOD - DSCC-DWG-09023

CAPACITORS, FIXED, CERAMIC, CHIP, TIGHT TOLERANCE, THIN FILM, 0201

active, Most Current
Buy Now
Organization: DOD
Publication Date: 30 August 2011
Status: active
Page Count: 12
scope:

This drawing and MIL-PRF-55681 describe the requirements for capacitors, ceramic, chip. These capacitors are composed of a single or double layer dielectric thin film and are of smaller size with lower voltages and tighter tolerances than those currently offered in MIL-PRF-55681.

intended Use:

Capacitors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

June 28, 2021
CAPACITOR, FIXED, CERAMIC, CHIP, TIGHT TOLERANCE, THIN FILM, 0201
Capacitors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
DSCC-DWG-09023
August 30, 2011
CAPACITORS, FIXED, CERAMIC, CHIP, TIGHT TOLERANCE, THIN FILM, 0201
Capacitors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...

References

Advertisement