DIN EN 4644-141

Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 141: Size 4 plug for rack and panel applications - Product standard; German and English version FprEN 4644-141:2011

inactive
Organization: DIN
Publication Date: 1 August 2011
Status: inactive
Page Count: 15
ICS Code (Aerospace electric equipment and systems): 49.060
ICS Code (On-board equipment and instruments): 49.090

Document History

October 1, 2016
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 141: Size 4 plug for rack and panel applications, class C and D - Product standard; German and English version EN 4644-141:2016
This European Standard specifies the size 4 plug for rack and panel applications used in the family of modular rectangular electrical and optical connector with rectangular inserts. The receptacle...
March 1, 2016
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 141: Size 4 plug for rack and panel applications, class C and D - Product Standard; German and English version FprEN 4644-141:2015
A description is not available for this item.
March 1, 2012
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 141: Size 4 plug for rack and panel applications - Product Standard; German and English version EN 4644-141:2011
This European Standard specifies the size 4 plug for rack and panel applications used in the family of modular rectangular electrical and optical connector with rectangular inserts, operating...
DIN EN 4644-141
August 1, 2011
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 141: Size 4 plug for rack and panel applications - Product standard; German and English version FprEN 4644-141:2011
A description is not available for this item.
Advertisement