ISO 8362-4

Injection containers and accessories — Part 4: Injection vials made of moulded glass

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 September 2011
Status: active
Page Count: 12
ICS Code (Transfusion, infusion and injection equipment): 11.040.20
scope:

This part of ISO 8362 specifies the shape, dimensions and capacities of glass vials for injectable preparations. It also specifies the material from which such containers are made and the performance requirements for the containers.

It applies to colourless or amber glass containers moulded from borosilicate or soda-lime-silica glass, with or without an internal surface treatment, and intended to be used in the packaging, storage or transportation of products intended for injection.

Document History

ISO 8362-4
September 1, 2011
Injection containers and accessories — Part 4: Injection vials made of moulded glass
This part of ISO 8362 specifies the shape, dimensions and capacities of glass vials for injectable preparations. It also specifies the material from which such containers are made and the performance...
August 1, 2003
Injection containers and accessories Part 4: Injection vials made of moulded glass
A description is not available for this item.
November 1, 1989
Injection Containers for Injectables and Accessories - Part 4: Injection Vials Made of Moulded Glass First Edition; (CEN EN 28362-4: 1993)
A description is not available for this item.

References

Advertisement